DSF/FprEN 50411-3-1
Fibre organisers and closures to be used in optical fibre communication systems - Product specifications -- Part 3-1: Fibre management system, splice wall box, for category C & G
| Organization: | DS |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
1.1 Product definition This document covers wall boxes for up to 288 fibre splices. Wall boxes for connectors are covered in prEN 50411-3-4. This document covers two environmental service requirements, for use inside a building under category C and externally of buildings under category G both to EN 61753-1:2007. This document contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements of a fully installed optical fibre wall box, in order for it to be categorised as an EN standard product. The wall box must be suitable for fixing to a vertical internal or external surface above ground level. The wall box is a housing containing a fibre management system, containing splice trays of various fibre separation levels, and may contain one or more of the following: - storage and/or routing of cable; - through-box/uncut fibre, cable storage; - passive devices. This document specifies the number of splice trays for each fibre separation level.
Document History