DSF/EN 61034-1/FprA1

Measurement of smoke density of cables burning under defined conditions - Part 1: Test apparatus

inactive
Organization: DS
Status: inactive
Page Count: 4
ICS Code (Cables): 29.060.20
scope:

This part of IEC 61034 provides details of the test apparatus to be used for measuring smoke emission when electric or optical fibre cables are burnt under defined conditions, for example, a few cables burnt horizontally. The light transmittance (lt) under flaming combustion and smouldering conditions can be used as a means of comparing different cables or complying with specific requirements.

Document History

February 24, 2020
Measurement of smoke density of cables burning under defined conditions – Part 1: Test apparatus
This part of IEC 61034 provides details of the test apparatus to be used for measuring smoke emission when electric or optical fibre cables are burnt under defined conditions, for example, a few...
April 24, 2006
Measurement of smoke density of cables burning under defined conditions - Part 1: Test apparatus
This part of IEC 61034 provides details of the test apparatus to be used for measuring smoke emission when electric or optical fibre cables are burnt under defined conditions, for example, a few...
Measurement of smoke density of cables burning under defined conditions – Part 1: Test apparatus
This part of IEC 61034 provides details of the test apparatus to be used for measuring smoke emission when electric or optical fibre cables are burnt under defined conditions, for example, a few...
Measurement of smoke density of cables burning under defined conditions – Part 1: Test apparatus
This part of IEC 61034 provides details of the test apparatus to be used for measuring smoke emission when electric or optical fibre cables are burnt under defined conditions, for example, a few...
Measurement of smoke density of cables burning under defined conditions -- Part 1: Test apparatus
Provides details of the test apparatus to be used for measuring smoke emission when electric or optical fibre cables are burnt under defined conditions, for example, a few cables burnt horizontally....
DSF/EN 61034-1/FprA1
Measurement of smoke density of cables burning under defined conditions - Part 1: Test apparatus
This part of IEC 61034 provides details of the test apparatus to be used for measuring smoke emission when electric or optical fibre cables are burnt under defined conditions, for example, a few...
Advertisement