DS/CWA 15748-43

Extensions for Financial Services (XFS) interface specification - Release 3.10 - Part 43: XFS MIB Device Specific Definitions - Vendor Dependent Mode Class MIB 3.10

active, Most Current
Organization: DS
Publication Date: 9 November 2011
Status: active
Page Count: 26
ICS Code (IT applications in banking): 35.240.40
scope:

This document provides the device specific MIB definition (Management Information Base) variables for the xfsVDM sub-tree version 1.1, as foreseen by the XFS MIB Architecture and SNMP Extensions Programmer"s Reference document. All the attributes in all the MIBs are Mandatory. In the case where a vendor"s device does not support an attribute then a request for this unsupported attribute should return NULL. The xfsVDM version one sub-tree is identified by: xfsMIBRoot - xfsManagedService (2) - xfsVDM (9) - xfsVDMV1 (1) The xfsVDMV1 sub-tree contains the following variables: * xfsVDMInstances(1) is the number of managed services for the VDM class installed on the XFS subsystem. It is a 32 bit numerical field. * xfsVDMStatusTable(2) identifies the table for the VDM variables. * xfsVDMSubDeviceTable(3) not applicable to the VDM device. * xfsVDMErrorTable(4) identifies the table for the VDM error counters. * xfsVDMResetTable(5) identifies the table for the VDM reset variable. * xfsVDMCapabilitiesTable(7) identifies the table for VDM capabilities variables. The XFS MIB Architecture and SNMP Extensions Programmer"s Reference document provides an overview of the MIB structure.

Document History

DS/CWA 15748-43
November 9, 2011
Extensions for Financial Services (XFS) interface specification - Release 3.10 - Part 43: XFS MIB Device Specific Definitions - Vendor Dependent Mode Class MIB 3.10
This document provides the device specific MIB definition (Management Information Base) variables for the xfsVDM sub-tree version 1.1, as foreseen by the XFS MIB Architecture and SNMP Extensions...
Advertisement