GMW16741

Fiber Coating - Interior or Exterior

inactive
Buy Now
Organization: GMW
Publication Date: 1 February 2012
Status: inactive
Page Count: 8
scope:

This specification covers the finish durability requirement for decorative and/or functional interior or exterior parts which are fiber coated with predyed fibers. 

Material Description. The fibers are generally nylon or polyester. The substrates are generally polypropylene, acrylonitrile butadiene styrene (ABS), polycarbonate, painted metal. The adhesive used for the application of the fibers to the substrate shall be approximately the same color as the fiber or clear, must be resistant to heat, light, humidity, etc., and shall not cause staining of the fiber coating or adjacent materials. The appearance of substrate may be reviewed by related team.

For requirements for vehicles without solar absorbing glass, contact the appropriate Materials Engineer. All interior materials are developed to be used in vehicles with solar glass; therefore, performance may be compromised if used in nonsolar glass vehicles. 

Symbols. The finish symbol code defines the material construction and will be assigned by the responsible department. 

Typical Applications. Suitable for IP storage, console box, etc. 

Remarks. All materials covered by this specification are subject to part performance testing through part validation including GMW14444.

Document History

November 1, 2019
Fiber Coating Performance - Interior
Purpose. This specification covers the finish durability requirement for decorative and/or functional interior parts which are fiber coated with pre-dyed fibers and routine quality control for fiber...
August 1, 2016
Fiber Coating - Interior
This specification covers the finish durability requirement for decorative and/or functional interior parts which are fiber coated with pre-dyed fibers and routine quality control for fiber coated...
GMW16741
February 1, 2012
Fiber Coating - Interior or Exterior
This specification covers the finish durability requirement for decorative and/or functional interior or exterior parts which are fiber coated with predyed fibers.  Material Description. The fibers...

References

Advertisement