DS/EN ISP 11185-10
Information technology - International Standardized Profiles FVT2nn - Virtual Terminal Basic Class - Register of control object type definitions - Part 10: FVT231 - Forms FEPCO (Field Entry Pilot Control Object) No.1
| Organization: | DS |
| Publication Date: | 16 November 1995 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
The concept of Profiles for OSI, and the structure of the International Standardized Profiles and that document them, are defined in ISO/IEC TR 10000-1. Such Profiles are divided into a number of different classes and sub-classes. Two of these classes contain sub-classes comprising functions of the Virtual Terminal Basic Class Service and Protocol specified in the base standards ISO 9040 and ISO 9041.
Document History