ASABE S436

Test Procedure for Determining the Uniformity of Water Distribution of Center Pivot and Lateral Move Irrigation Machines Equipped with Spray or Sprinkler Nozzles

inactive
Buy Now
Organization: ASABE
Publication Date: 1 June 1996
Status: inactive
Page Count: 8
scope:

Purpose and scope 

The purpose of this Standard is to define a method for characterizing the uniformity of water distribution of sprinkler packages installed on center pivots and lateral move irrigation machines. This test produces data to be used in computing the coefficient of uniformity, which can assist in system design and/or selection, and can be used to quantify certain aspects of system performance in the field. The coefficient of uniformity is only one factor in evaluating total system performance. Application rates, runoff, wind, amount of water applied, pump performance, and overall system management can greatly affect the total performance of irrigation systems. 

This Standard specifies a method for measuring water application depths in the field and calculating a coefficient of uniformity from the data. The Standard covers evaluation of water distribution from center pivots and lateral move irrigation machines equipped with sprinklers or spray devices. The Standard does not apply to systems in which the water application device is less than 1.5 m above the soil surface, or in which the water distribution from adjacent devices does not overlap.

Document History

June 1, 2020
Field Test Procedure for Determining Irrigation Water Distribution Uniformity of Center Pivot and Lateral Move Systems
Purpose and scope The purpose of this Standard is to define an in-field method for characterizing the uniformity of water distribution of sprinkler packages installed on center pivots and lateral...
December 1, 2001
Test Procedure for Determining the Uniformity of Water Distribution of Center Pivot and Lateral Move Irrigation Machines Equipped with Spray or Sprinkler Nozzles
A description is not available for this item.
December 1, 2001
Test Procedure for Determining the Uniformity of Water Distribution of Center Pivot and Lateral Move Irrigation Machines Equipped with Spray or Sprinkler Nozzles
A description is not available for this item.
October 1, 1997
Test Procedure for Determining the Uniformity of Water Distribution of Center Pivot and Lateral Move Irrigation Machines Equipped with Spray or Sprinkler Nozzles
A description is not available for this item.
June 1, 1996
Test Procedure for Determining the Uniformity of Water Distribution of Center Pivot and Lateral Move Irrigation Machines Equipped with Spray or Sprinkler Nozzles
A description is not available for this item.
June 1, 1996
Test Procedure for Determining the Uniformity of Water Distribution of Center Pivot and Lateral Move Irrigation Machines Equipped with Spray or Sprinkler Nozzles
Purpose and scope The purpose of this Standard is to define a method for characterizing the uniformity of water distribution of sprinkler packages installed on center pivots and lateral move...
ASABE S436
June 1, 1996
Test Procedure for Determining the Uniformity of Water Distribution of Center Pivot and Lateral Move Irrigation Machines Equipped with Spray or Sprinkler Nozzles
Purpose and scope  The purpose of this Standard is to define a method for characterizing the uniformity of water distribution of sprinkler packages installed on center pivots and lateral move...
June 1, 1996
Test Procedure for Determining the Uniformity of Water Distribution of Center Pivot and Lateral Move Irrigation Machines Equipped with Spray or Sprinkler Nozzles
A description is not available for this item.
January 1, 1989
Test Procedure for Determining the Uniformity of Water Distribution of Center Pivot, Corner Pivot, and Moving Lateral Irrigation Machines Equipped with Spray or Sprinkler Nozzles
A description is not available for this item.

References

Advertisement