ASABE ISO 9192

Lawn and garden ride-on (riding) tractors - One-point tubular sleeve hitch

inactive
Buy Now
Organization: ASABE
Publication Date: 1 October 2001
Status: inactive
Page Count: 6
scope:

The International Standard specifies the requirements for the connection of implements or attachments to the rear of lawn and garden ride-on (riding) tractors by means of a one-point (single pin connection) hitch in association with a manual or power lift system. Standard dimensions for hitch point location, hitch tube and implement yoke are laid down to ensure the connection of specific implements or attachments.

It applies to lawn and garden ride-on (riding) tractors as defined below.

Document History

October 1, 2001
Lawn and garden ride-on (riding) tractors - One-point tubular sleeve hitch
The International Standard specifies the requirements for the connection of implements or attachments to the rear of lawn and garden ride-on (riding) tractors by means of a one-point (single pin...
October 1, 2001
Lawn and garden ride-on (riding) tractors — One-point tubular sleeve hitch
The International Standard specifies the requirements for the connection of implements or attachments to the rear of lawn and garden ride-on (riding) tractors by means of a one-point (single pin...
ASABE ISO 9192
October 1, 2001
Lawn and garden ride-on (riding) tractors - One-point tubular sleeve hitch
The International Standard specifies the requirements for the connection of implements or attachments to the rear of lawn and garden ride-on (riding) tractors by means of a one-point (single pin...
October 1, 2001
Lawn and garden ride-on (riding) tractors - One-point tubular sleeve hitch
A description is not available for this item.
January 1, 1991
Lawn and garden ride-on (riding) tractorsOne-point tubular sleeve hitch
A description is not available for this item.

References

Advertisement