SNZ - NZS 5433.2

Transport of dangerous goods on land Part 2: List of dangerous goods

inactive, Most Current
Organization: SNZ
Publication Date: 7 March 2012
Status: inactive
Page Count: 422
scope:

FOREWORD

This Standard is in two parts. Part 1 is the main body of the Standard detailing technical requirements, including classification criteria and packaging performance standards. Part 2 contains information such as the UN list of dangerous goods and special provisions. Material which is incorporated by reference in the Land Transport Rule: Dangerous Goods is identified by shaded text. Referenced documents for both parts are in Part 1 of the Standard.

The two-part arrangement began in 2007 and has continued in this 2012 revised version of the Standard. However, the review committee decided that section 5 of Part 2 (list of currently assigned organic peroxides) should be moved to section 2.5.3.2.5 of Part 1.

Other significant changes to Part 2 include:

(a) Quantity limits for dangerous goods in excepted quantities;

(b) Additions and amendments to Table 2 in section 2;

(c) Tables 3 and 4 updated.

Document History

NZS 5433.2
March 7, 2012
Transport of dangerous goods on land Part 2: List of dangerous goods
FOREWORD This Standard is in two parts. Part 1 is the main body of the Standard detailing technical requirements, including classification criteria and packaging performance standards. Part 2...
December 14, 2007
Transport of Dangerous Goods on Land Part 2: List of dangerous goods
A description is not available for this item.

References

Advertisement