DS/EN 15804

Sustainability of construction works - Environmental product declarations - Core rules for the product category of construction products

inactive
Organization: DS
Publication Date: 29 February 2012
Status: inactive
Page Count: 54
ICS Code (Ecolabelling): 13.020.50
ICS Code (Technical aspects): 91.010.30
ICS Code (Buildings in general): 91.040.01
scope:

This European standard provides core product category rules (PCR) for Type III environmental declarations for any construction product and construction service. The core PCR: - defines the parameters to be declared and the way in which they are collated and reported, - describes which stages of a product"s life cycle are considered in the EPD and which processes are to be included in the life cycle stages, - defines rules for the development of scenarios, - includes the rules for calculating the Life Cycle Inventory and the Life Cycle Impact Assessment underlying the EPD, including the specification of the data quality to be applied, - includes the rules for reporting predetermined, environmental and health information, that is not covered by LCA for a product, construction process and construction service where necessary, - defines the conditions under which construction products can be compared based on the information provided by EPD. For the EPD of construction services the same rules and requirements apply as for the EPD of construction products.

Document History

September 16, 2021
Sustainability of construction works – Environmental product declarations – Core rules for the product category of construction products
This European standard provides core product category rules (PCR) for Type III environmental declarations for any construction product and construction service. NOTE – The assessment of social and...
November 4, 2019
Sustainability of construction works – Environmental product declarations – Core rules for the product category of construction products
This European standard provides core product category rules (PCR) for Type III environmental declarations for any construction product and construction service. NOTE – The assessment of social and...
December 18, 2013
Sustainability of construction works - Environmental product declarations - Core rules for the product category of construction products
This European standard provides core product category rules (PCR) for Type III environmental declarations for any construction product and construction service. NOTE The assessment of social and...
DS/EN 15804
February 29, 2012
Sustainability of construction works - Environmental product declarations - Core rules for the product category of construction products
This European standard provides core product category rules (PCR) for Type III environmental declarations for any construction product and construction service. The core PCR: - defines the parameters...
Sustainability of construction works – Environmental product declarations – Core rules for the product category of construction products
Identical to EN 15804+A1 amendment to add additional indicators. Indicators could be : – land use (biodiversity, soil quality), – particulate matter (PM 10), – human tox, – eco tox, – ionizing...
Sustainability of construction works - Environmental product declarations - Product category rules
This voluntary European standard provides product category rules for Type III environmental declarations for all European construction products and services. The PCR: . defines the indicators and...
Sustainability of construction works - Environmental product declarations - Core rules for the product category of construction products
This European standard provides core product category rules (PCR) for Type III environmental declarations for any construction product and construction service. The core PCR: . defines the parameters...
Sustainability of construction works - Environmental product declarations - Core rules for the product category of construction products
This European standard provides core product category rules (PCR) for Type III environmental declarations for any construction product and construction service. NOTE The assessment of social and...
Advertisement