DS/ISO 26262-9

Road vehicles - Functional safety - Part 9: Automotive Safety Integrity Level (ASIL)-oriented and safety-oriented analyses

inactive
Organization: DS
Publication Date: 11 January 2012
Status: inactive
Page Count: 26
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

ISO 26262 is intended to be applied to safety-related systems that include one or more E/E systems and that are installed in series production passenger cars with a max gross weight up to 3,5 t. ISO 26262 does not address unique E/E systems in special purpose vehicles such as vehicles designed for drivers with disabilities. Systems developed prior to the publication date of ISO 26262 are exempted from the scope. ISO 26262 addresses possible hazards caused by malfunctioning behaviour of E/E safety-related systems including interaction of these systems. It does not address hazards as electric shock, fire, smoke, heat, radiation, toxicity, flammability, reactivity, corrosion, release of energy, and similar hazards unless directly caused by malfunctioning behaviour of E/E safety-related systems. ISO 26262 does not address the nominal performance of E/E systems, even if dedicated functional performance standards exist for these systems (for example active and passive safety systems, brake systems, ACC). This Part of the International Standard specifies the requirements for ASIL-oriented and safety-oriented analyses. These include ASIL decomposition, criteria for coexistence of elements of different ASIL, analysis of dependent failures, and safety analyses.

Document History

January 2, 2019
Road vehicles – Functional safety – Part 9: Automotive safety integrity level (ASIL)-oriented and safety-oriented analyses
This document is intended to be applied to safety-related systems that include one or more electrical and/or electronic (E/E) systems and that are installed in series production road vehicles,...
DS/ISO 26262-9
January 11, 2012
Road vehicles - Functional safety - Part 9: Automotive Safety Integrity Level (ASIL)-oriented and safety-oriented analyses
ISO 26262 is intended to be applied to safety-related systems that include one or more E/E systems and that are installed in series production passenger cars with a max gross weight up to 3,5 t. ISO...
Road vehicles -- Functional safety -- Part 9: Automotive safety integrity level (ASIL)-oriented and safety-oriented analyses
ISO 26262 is intended to be applied to safety-related systems that include one or more electrical and/or electronic (E/E) systems and that are installed in series production road vehicles, excluding...
Road vehicles - Functional safety - Part 9: Automotive Safety Integrity Level (ASIL)-oriented and safety-oriented analyses
ISO 26262 is intended to be applied to safety-related systems that include one or more electrical and/or electronic (E/E) systems and that are installed in series production passenger cars with a...
Advertisement