ISO/IEC 29199-5
Information technology - JPEG XR image coding system - Part 5: Reference software
| Organization: | ISO |
| Publication Date: | 15 March 2012 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 29199 provides reference software for ITU-T Rec. T.832 | ISO/IEC 29199-2 (Information technology - JPEG XR image coding system - Image coding specification) as an electronic attachment. The reference software is an integral part of this part of ISO/IEC 29199.
The purpose of this part of ISO/IEC 29199 is to provide the following.
- Reference decoder software capable of decoding codestreams (or files) that conform to ITU-T Rec. T.832 | ISO/IEC 29199-2 in a manner that conforms to the decoding process specified in ITU-T Rec. T.832 | ISO/IEC 29199-2.
- Sample encoder software capable of producing codestreams (or files) that conform to ITU-T Rec. T.832 | ISO/IEC 29199-2.
The use of this reference software is not required for making an implementation of an encoder or decoder in conformance to ITU-T Rec. T.832 | ISO/IEC 29199-2, and conforming implementations of ITU-T Rec. T.832 | ISO/IEC 29199-2 are not expected to follow the algorithms or programming techniques used therein. Conformance requirements established in ITU-T Rec. T.832 | ISO/IEC 29199-2 take precedence over the behaviour of the reference software.
Document History