ISO/IEC 9798-2

Information technology - Security techniques - Entity authentication - Part 2: Mechanisms using symmetric encipherment algorithms Technical corrigendum 2

inactive
Buy Now
Organization: ISO
Publication Date: 15 March 2012
Status: inactive
Page Count: 2
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 9798 specifies entity authentication mechanisms using symmetric encipherment algorithms. Four of the mechanisms provide entity authentication between two entities where no trusted third party is involved; two of these are mechanisms to unilaterally authenticate one entity to another, while the other two are mechanisms for mutual authentication of two entities. The remaining mechanisms require a trusted third party for the establishment of a common secret key, and realize mutual or unilateral entity authentication.

The mechanisms specified in this part of ISO/IEC 9798 use time variant parameters such as time stamps, sequence numbers, or random numbers to prevent valid authentication information from being accepted at a later time or more than once.

If no trusted third party is involved and a time stamp or sequence number is used, one pass is needed for unilateral authentication, while two passes are needed to achieve mutual authentication. If no trusted third party is involved and a challenge and response method employing random numbers is used, two passes are needed for unilateral authentication, while three passes are required to achieve mutual authentication. If a trusted third party is involved, any additional communication between an entity and the trusted third party requires two extra passes in the communication exchange.

Document History

June 1, 2019
IT Security techniques - Entity authentication - Part 2: Mechanisms using authenticated encryption
This document specifies entity authentication mechanisms using authenticated encryption algorithms. Four of the mechanisms provide entity authentication between two entities where no trusted third...
February 15, 2013
Information technology - Security techniques - Entity authentication - Part 2: Mechanisms using symmetric encipherment algorithms TECHNICAL CORRIGENDUM 3
A description is not available for this item.
ISO/IEC 9798-2
March 15, 2012
Information technology - Security techniques - Entity authentication - Part 2: Mechanisms using symmetric encipherment algorithms Technical corrigendum 2
This part of ISO/IEC 9798 specifies entity authentication mechanisms using symmetric encipherment algorithms. Four of the mechanisms provide entity authentication between two entities where no...
February 15, 2010
Information technology - Security techniques - Entity authentication - Part 2: Mechanisms using symmetric encipherment algorithms TECHNICAL CORRIGENDUM 1
This part of ISO/IEC 9798 specifies entity authentication mechanisms using symmetric encipherment algorithms. Four of the mechanisms provide entity authentication between two entities where no...
December 15, 2008
Information technology - Security techniques - Entity authentication - Part 2: Mechanisms using symmetric encipherment algorithms
This part of ISO/IEC 9798 specifies entity authentication mechanisms using symmetric encipherment algorithms. Four of the mechanisms provide entity authentication between two entities where no...
February 1, 2004
Information technology - Security techniques - Entity authentication - Part 2: Mechanisms using symmetric encipherment algorithms TECHNICAL CORRIGENDUM 1
A description is not available for this item.
July 15, 1999
Information Technology - Security Techniques - Entity Authentication - Part 2: Mechanisms Using Symmetric Encipherment Algorithms
A description is not available for this item.
December 15, 1994
Information Technology - Security Techniques - Entity Authentication - Part 2: Mechanisms Using Symmetric Encipherment Algorithms
A description is not available for this item.

References

Advertisement