ASABE S578
Yield Monitor Performance Test Standard
| Organization: | ASABE |
| Publication Date: | 1 January 2007 |
| Status: | inactive |
| Page Count: | 7 |
scope:
Purpose and Scope
This Standard is intended to provide the basic requirements for a uniform procedure to measure and report yield monitor accuracy. The goal is to provide a series of repeatable tests that may be used as a basis to evaluate and compare yield monitors under a wide range of operating conditions.
This Standard covers grain and bulk crop yield monitors. Because crop conditions are variable and uncontrollable, the procedure provides for laboratory testing with controlled material flow rates. The Standard includes evaluation of all sensors required for the yield monitor including moisture sensors. The Standard applies to all technologies associated with evaluating yield, mass flow, force, and volume measurements during crop harvest.
This Standard defines tests that include all components contained in the commercial yield monitor except the positioning device. Harvester inputs required for determining yield that cannot be duplicated on the test fixture are simulated to permit testing of all yield calculations.
Document History