IEC 60811-508

Electric and optical fibre cables – Test methods for non-metallic materials – Part 508: Mechanical tests – Pressure test at high temperature for insulation and sheaths

inactive
Buy Now
Organization: IEC
Publication Date: 1 March 2012
Status: inactive
Page Count: 40
ICS Code (Cables): 29.060.20
ICS Code (Insulating materials in general): 29.035.01
scope:

This Part 508 of IEC 60811 gives the procedure for a pressure test at high temperature, which typically applies to thermoplastic compounds used for insulating and sheathing materials.

NOTE 1 The method is principally intended for thermoplastic materials, but may be used for cross-linked materials when specifically required by the relevant cable standard.

NOTE 2 The test method is not recommended for thicknesses below 0,7 mm.

Document History

November 1, 2023
Electric and optical fibre cables – Test methods for non-metallic materials – Part 508: Mechanical tests – Pressure test at high temperature for insulation and sheaths
This Part 508 of IEC 60811 gives the procedure for a pressure test at high temperature, which typically applies to thermoplastic compounds used for insulating and sheathing materials. NOTE 1 The...
November 1, 2023
AMENDMENT 2 Electric and optical fibre cables – Test methods for non-metallic materials – Part 508: Mechanical tests – Pressure test at high temperature for insulation and sheaths
A description is not available for this item.
July 1, 2017
Electric and optical fibre cables - Test methods for non-metallic materials - Part 508: Mechanical tests - Pressure test at high temperature for insulation and sheaths
This Part 508 of IEC 60811 gives the procedure for a pressure test at high temperature, which typically applies to thermoplastic compounds used for insulating and sheathing materials. NOTE 1 The...
July 1, 2017
AMENDMENT 1 Electric and optical fibre cables – Test methods for non-metallic materials – Part 508: Mechanical tests – Pressure test at high temperature for insulation and sheaths
A description is not available for this item.
IEC 60811-508
March 1, 2012
Electric and optical fibre cables – Test methods for non-metallic materials – Part 508: Mechanical tests – Pressure test at high temperature for insulation and sheaths
This Part 508 of IEC 60811 gives the procedure for a pressure test at high temperature, which typically applies to thermoplastic compounds used for insulating and sheathing materials. NOTE 1 The...

References

Advertisement