CEI EN 50243
Outdoor bushings for 24 kV and 36 kV and for 5 kA and 8 kA, for liquid filled transformers
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 November 2002 |
| Status: | active |
| Page Count: | 24 |
scope:
La presente Norma tratta gli isolatori passanti in ceramica isolati per esterni e per tensioni massime per componenti a 24 kV e 36 kV , con correnti nominali di 5 kA e 8 kA.
La presente Norma fissa le dimensioni per garantire l'intercambiabilità ed il montaggio corretto.
Document History
March 1, 2023
Outdoor bushings for 24 kV and 36 kV and for 5 kA and 8 kA, for liquid filled transformers
This document is applicable to ceramic insulated outdoor bushings for highest voltages for equipment of 24 kV and 36 kV, with rated currents of 5 kA and 8 kA for insulating liquid filled transformers...
CEI EN 50243
November 1, 2002
Outdoor bushings for 24 kV and 36 kV and for 5 kA and 8 kA, for liquid filled transformers
La presente Norma tratta gli isolatori passanti in ceramica isolati per esterni e per tensioni massime per componenti a 24 kV e 36 kV , con correnti nominali di 5 kA e 8 kA.
La presente Norma fissa...