CEI - 20-20/13;V1
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 13: Oil resistant PVC sheathed cables with two or more conductors
inactive, Most Current
| Organization: | CEI |
| Publication Date: | 1 November 2002 |
| Status: | inactive |
| Page Count: | 14 |
scope:
La presente variante modifica alcuni articoli della norma base.
Document History
20-20/13;V1
November 1, 2002
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 13: Oil resistant PVC sheathed cables with two or more conductors
La presente variante modifica alcuni articoli della norma base.
December 1, 1997
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750V - Part 13: Oil resistant PVC sheathed cables with two or more conductors
La presente Norma rappresenta la Parte 13 di un insieme di Norme riguardanti i Cavi isolati con polivinilcloruro aventi tensione nominale non superiore a 450/750 V.
Questa parte tratta dei cavi...