ASTM International - ASTM D6082-97
Standard Test Method for High Temperature Foaming Characteristics of Lubricating Oils
| Organization: | ASTM International |
| Publication Date: | 10 November 2001 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Lubricants, industrial oils and related products): | 75.100 |
scope:
1.1 This test method describes the procedure for determining the foaming characteristics of lubricating oils (specifically transmission fluid and motor oil) at 150°C.
1.2 Foaming characteristics of lubricating oils at temperatures up to 93.5°C are determined by Test Method D 892 or IP 146 .
1.3 The values stated in SI units are to be regarded as the standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see Section 8.
Document History