GME QK 005900

Polycarbonate Material Types

inactive
Buy Now
Organization: GME
Publication Date: 15 March 1999
Status: inactive
Page Count: 9
scope:

This material specification discribes the general requirements of material types from Polyarbonate, Homo-, Co-, Polycondensate or mixtures from this without/and with additives of e.g. flame retardants etc., which are used in injected or extruded form for inside and outside components of the automotive body.

Document History

July 1, 2016
PC
This material specification discribes the general requirements of material types from Polyarbonate, Homo-. Co-. Polycondensate or mixtures from this mmthoutiand with additives of e.g. flame...
GME QK 005900
March 15, 1999
Polycarbonate Material Types
This material specification discribes the general requirements of material types from Polyarbonate, Homo-, Co-, Polycondensate or mixtures from this without/and with additives of e.g. flame...
July 17, 1992
Polycarbonate Material Types
A description is not available for this item.

References

Advertisement