DS/IEC 126

IEC reference coupler for the measurement of hearing aids using earphones coupled to the ear by means of ear inserts

inactive, Most Current
Organization: DS
Publication Date: 1 January 1974
Status: inactive
Page Count: 19
ICS Code (Aids for deaf and hearing impaired people): 11.180.15
scope:

The standard describes a coupler for loading the earphone with a specified acoustic impedance when determining the physical performance characteristics, in the frequency range 200 Hz to 5 000 Hz, of air-conduction hearing aids using earphones coupled to the ear by means of ear inserts, e.g. ear moulds or similar devices. The use of this coupler does not allow the actual performance of a hearing aid on a person to be obtained.

Document History

DS/IEC 126
January 1, 1974
IEC reference coupler for the measurement of hearing aids using earphones coupled to the ear by means of ear inserts
The standard describes a coupler for loading the earphone with a specified acoustic impedance when determining the physical performance characteristics, in the frequency range 200 Hz to 5 000 Hz, of...

References

Advertisement