CEI EN 60317-31
Specifications for particular types of winding wires - Part 31: Glass-fibre wound resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 180
inactive
Buy Now
| Organization: | CEI |
| Publication Date: | 1 October 1998 |
| Status: | inactive |
| Page Count: | 6 |
scope:
Document History
September 1, 2016
Specifications for particular types of winding wires Part 31: Glass-fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 180
This part of IEC 60317 specifies the requirements of glass fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper winding wire, temperature index 180.
NOTE For this type of...
May 1, 2006
Specifications for particular types of winding wires - Part 31: Glass-fibre wound resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 180
Il presente documento costituisce Amendment 2 alla Norma EN 60317-31, che tratta dei fili di sezione rettangolare in rame nudo o smaltato, avvolti in fibra di vetro impregnata con resina o vernice,...
CEI EN 60317-31
October 1, 1998
Specifications for particular types of winding wires - Part 31: Glass-fibre wound resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 180
June 1, 1997
Specifications for particular types of winding wires - Part 31: Glass-fibre wound, polyester or polyesterimide varnish-treated, bare or enamelled rectangular copper wire, temperature index 180
La presente Norma specifica le prescrizioni per i fili per avvolgimenti di sezione rettangolare in rame nudo o smaltato Grado 2, avvolti in fibra di vetro, trattati con vernice in poliestere o...