CEI - EN 61558-2-15

Safety of power transformers, power supply units and similar - Part 2-15: Particular requirements for isolating transformers for the supply of medical locations

inactive
Organization: CEI
Publication Date: 1 October 2001
Status: inactive
Page Count: 22
scope:

Questa Norma si applica ai trasformatori di isolamento fissi, monofase o polifase, raffreddati ad aria (naturale o forzata), destinati ad alimentare locali ad uso medico di gruppo II, progettati per essere permanentemente collegati al cablaggio fisso e previsti per costituire il sistema IT dal lato secondario, aventi una tensione primaria nominale non superiore a 1 kV in corrente alternata e una frequenza nominale non superiore a 500 Hz. La potenza nominale non deve essere inferiore a 0,5 kVA e non superiore a 10 kVA.

Document History

June 1, 2013
Safety of transformers, reactors, power supply units and combinations thereof Part 2-15: Particular requirements and tests for isolating transformers for the supply of medical locations
This part of IEC 61558 deals with safety aspects of isolating transformers for the supply of medical locations. NOTE 1 Safety includes electrical, thermal and mechanical aspects. Unless otherwise...
August 1, 2012
Safety of transformers, reactors, power supply units and combinations thereof Part 2-15: Particular requirements and tests for isolating transformers for the supply of medical locations
Replacement: This part of IEC 61558 deals with safety aspects of isolating transformers for the supply of medical locations. NOTE 1 Safety includes electrical, thermal and mechanical aspects....
August 1, 2005
Safety of power transformers, power supply units and similar - Part 2-15: Particular requirements for isolating transformers for the supply of medical locations
Questa Variante recepisce il Corrigendum CENELEC dell'aprile 2004 che modifica: parte della Prefazione, il paragrafo 6.102 e aggiunge l'Allegato ZC (informativo) relativo alle deviazioni nazionali.
EN 61558-2-15
October 1, 2001
Safety of power transformers, power supply units and similar - Part 2-15: Particular requirements for isolating transformers for the supply of medical locations
Questa Norma si applica ai trasformatori di isolamento fissi, monofase o polifase, raffreddati ad aria (naturale o forzata), destinati ad alimentare locali ad uso medico di gruppo II, progettati per...
Advertisement