CEI - 20-20/12;V1

Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 12: Heat-resistant flexible cables (cords)

inactive, Most Current
Organization: CEI
Publication Date: 1 November 2002
Status: inactive
Page Count: 10
scope:

La presente norma modifica alcuni articoli della norma base.

Document History

20-20/12;V1
November 1, 2002
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 12: Heat-resistant flexible cables (cords)
La presente norma modifica alcuni articoli della norma base.
July 1, 1996
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 12: Heat-resistant flexible cables (cords)
La presente Norma rappresenta la dodicesima parte della serie di norme sui cavi in polivinilcloruro con tensione 450/750 V. La Norma considera i cavi flessibili resistenti al calore, per una...

References

Advertisement