GMNA - GMP.E/P.152

Polyolefin Alloy - 2500 MPa Flexural Modulus

inactive
Buy Now
Organization: GMNA
Publication Date: 1 December 2006
Status: inactive
Page Count: 2
scope:

Material Description.

This specification covers the properties of a 2500 MPa nominal flexural modulus polyolefin alloy, high flow, pellet form, injection molding compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and EP or EPDM rubber.

Symbols.

The material abbreviation according to ISO 11469 is >E/P<.

Typical Applications.

Typical applications include the following: painted grilles.

Document History

January 1, 2011
Polyolefin Alloy – 2500 MPa Flexural Modulus
Material Description. This specification covers the properties of a 2500 MPa nominal flexural modulus polyolefin alloy, high flow, pellet form, injection molding compound. For the purpose of this...
GMP.E/P.152
December 1, 2006
Polyolefin Alloy - 2500 MPa Flexural Modulus
Material Description. This specification covers the properties of a 2500 MPa nominal flexural modulus polyolefin alloy, high flow, pellet form, injection molding compound. For the purpose of this...

References

Advertisement