CEI EN 60898-1
Electrical accessories - Circuit breakers for overcurrent protection for household and similar installations - Part 1: Circuit-breakers for a.c. operation
inactive
Buy Now
| Organization: | CEI |
| Publication Date: | 1 February 2008 |
| Status: | inactive |
| Page Count: | 16 |
scope:
La presente Variante contiene quattro Fogli di interpretazione, preparati in ambito europeo, relativi ai paragrafi 8.1.5.2 , 9.5, 9.9, 9.10.2.1 e 9.10.2.2 della Norma base e della Variante 1.
Document History
May 1, 2019
Electrical accessories - Circuit-breakers for overcurrent protection for household and similar installations Part 1: Circuit-breakers for a.c. operation
This part of IEC 60898 applies to a.c. air-break circuit-breakers for operation at 50 Hz, 60 Hz or 50/60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding...
April 1, 2013
Electrical accessories - Circuit breakers for overcurrent protection for household and similar installations Part 1: Circuit-breakers for a.c. operation
FOREWORD
This document (EN 60898-1:2003/A13:2012) has been prepared by CLC/TC 23E "Circuit breakers and similar devices for household and similar applications".
The following dates are fixed:...
September 1, 2009
Electrical accessories - Circuit breakers for overcurrent protection for household and similar installations Part 1: Circuit-breakers for a.c. operation
La presente Variante annulla una condizione nazionale speciale della Germania.
Questa Variante viene pubblicata dal CEI nella sola lingua inglese in quanto particolarmente mirata a settori...
CEI EN 60898-1
February 1, 2008
Electrical accessories - Circuit breakers for overcurrent protection for household and similar installations - Part 1: Circuit-breakers for a.c. operation
La presente Variante contiene quattro Fogli di interpretazione, preparati in ambito europeo, relativi ai paragrafi 8.1.5.2 , 9.5, 9.9, 9.10.2.1 e 9.10.2.2 della Norma base e della Variante 1.
March 1, 2006
Electrical accessories - Circuit breakers for overcurrent protection for household and similar installations - Part 1: Circuit-breakers for a.c. operation
La presente Variante contiene gli Allegati J e K normativi, relativi alle prescrizioni per i morsetti di tipo senza vite per conduttori in rame e per le terminazioni piatte per connessione rapida.
April 1, 2004
Electrical accessories - Circuit breakers for overcurrent protection for household and similar installations - Part 1: Circuit-breakers for a.c. operation
La presente Parte 1 si applica agli interruttori automatici in aria per il funzionamento a frequenza di rete di 50 Hz o 60 Hz aventi tensione nominale non superiore a 440 V (tra le fasi), corrente...