CEI UNEL 35387

Fire retardant cables, HEPR insulated, PVC sheathed, with reduced emission of halogen Pre assembled 3-4 cores cables with flexible conductors for fixed installation Rated voltages U0/U: 0,6/1 kV

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 May 2009
Status: active
Page Count: 4
scope:

La presente Variante introduce alcune modifiche alla Norma base.

Document History

CEI UNEL 35387
May 1, 2009
Fire retardant cables, HEPR insulated, PVC sheathed, with reduced emission of halogen Pre assembled 3-4 cores cables with flexible conductors for fixed installation Rated voltages U0/U: 0,6/1 kV
La presente Variante introduce alcune modifiche alla Norma base.
May 1, 2005
Fire retardant cables, HEPR insulated, PVC sheathed, with reduced emission of halogen - Pre assembled 3 - 4 core cables with flexible conductors for fixed installation - Rated voltages U0/U: 0,6/1 kV
La presente tabella riguarda i cavi per energia isolati in gomma etilenpropilenica ad alto modulo di qualità G 7, sotto guaina di PVC, non propaganti l'incendio e a ridotta emissione di alogeni. I...
Advertisement