AIA/NAS - NA0258

Procurement Specification Bolt, Metric, Self-Retained, Impedance Type, 660 MPa Shear

inactive
Buy Now
Organization: AIA/NAS
Publication Date: 1 January 1995
Status: inactive
Page Count: 24
scope:

This specification establishes the requirements for self-retaining, impedance type bolts procured under part numbers listed on drawings which refer to this specification. These drawings may carry notes which modify the requirements, in which case, only the non-modified portion of this specification applies.

Recommendations for improvements or corrections of this specification should be directed to: National Aerospace Standards Conmiittee, Aerospace Industries Association, 1250 Eye Street, N.W., Washington, D.C. 20005.

intended Use:

The self-retaining bolts covered by this specification are primarily intended for use in shear applications at dynamic points in flight control linkages, engine control mechanisms, field controls,... View More

Document History

June 30, 2015
PROCUREMENT SPECIFICATION, BOLT, METRIC, SELF-RETAINED, IMPEDANCE TYPE, 660 MPa SHEAR
This specification establishes the requirements for self-retaining, impedance type bolts procured under part numbers listed on drawings which refer to this specification. These drawings may carry...
NA0258
January 1, 1995
Procurement Specification Bolt, Metric, Self-Retained, Impedance Type, 660 MPa Shear
This specification establishes the requirements for self-retaining, impedance type bolts procured under part numbers listed on drawings which refer to this specification. These drawings may carry...

References

Advertisement