CEI UNEL 35756

Fire retardant power cables, PVC insulated, PVC sheathed, with reduced emission of halogen - Multicores cables with flexible conductors for fixed installation, screened or not screened - Rated voltages U0/U: 0,6/1 kV

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 October 2001
Status: active
Page Count: 10
scope:

Questo fascicolo riguarda la terza edizione della tabella 35756.

Document History

September 1, 2004
Fire retardant power cables, PVC insulated, PVC sheathed, with reduced emission of halogen - Multicores cables with flexible conductors for fixed installation, screened or not screened - Rated voltages U0/U: 0,6/1 kV
Il presente fascicolo riguarda la prescrizione di identificare mediante le colorazioni previste dalle Tabelle CEI UNEL 00721 e 00722 le anime e le guaine dei cavi rispondenti alla Norma CEI UNEL...
CEI UNEL 35756
October 1, 2001
Fire retardant power cables, PVC insulated, PVC sheathed, with reduced emission of halogen - Multicores cables with flexible conductors for fixed installation, screened or not screened - Rated voltages U0/U: 0,6/1 kV
Questo fascicolo riguarda la terza edizione della tabella 35756.
July 1, 1997
Cavi per energia isolati con polivinilcloruro non propaganti l’incendio e a ridotta emissione di gas corrosivi - Cavi multipolari per posa fissa con conduttori flessibili con o senza schermo, sotto guaina di PVC - Tensione nominale Uo/U: 0.6/1 kV

References

Advertisement