CEI - EN 60335-2-27/Ec
Errata corrige alla CEI 61-59 Ia Edizione(1990) - fasc. 1420
inactive
| Organization: | CEI |
| Publication Date: | 1 May 1994 |
| Status: | inactive |
scope:
Document History
January 1, 2023
Household and similar electrical appliances - Safety Part 2: Particular requirements for appliances for skin exposure to ultraviolet and infrared radiation
A description is not available for this item.
July 1, 2020
Household and similar electrical appliances - Safety Part 2: Particular requirements for appliances for skin exposure to ultraviolet and infrared radiation
- children playing with the appliance;
- the use of the appliance by children;
It is recognized that very vulnerable people may have needs beyond the level addressed in this standard.
June 1, 2015
Household and similar electrical appliances - Safety Part 2: Particular requirements for appliances for skin exposure to ultraviolet and infrared radiation
This International Standard deals with the safety of electrical appliances incorporating emitters for exposing the skin to ultraviolet or infrared radiation, for household and similar use, their...
May 1, 2014
Household and similar electrical appliances - Safety Part 2: Particular requirements for appliances for skin exposure to ultraviolet and infrared radiation
This clause of Part 1 is replaced by the following.
This International Standard deals with the safety of electrical appliances incorporating emitters for exposing the skin to ultraviolet or infrared...
January 1, 2013
Household and similar electrical appliances - Safety Part 2: Particular requirements for appliances for skin exposure to ultraviolet and infrared radiation
This clause of Part 1 is replaced by the following.
This European Standard deals with the safety of electrical appliances incorporating emitters for exposing the skin to ultraviolet or infrared...
March 1, 2009
Household and similar electrical appliances - Safety Part 2: Particular requirements for appliances for skin exposure to ultraviolet and infrared radiation
La presente Modifica A2 aggiorna la Norma EN 60335-2-27 relativa alla sicurezza per apparecchi per il trattamento della pelle con raggi ultravioletti ed infrarossi per uso domestico e similare.
Le...
March 1, 2009
Household and similar electrical appliances - Safety Part 2: Particular requirements for appliances for skin exposure to ultraviolet and infrared radiation
La presente Modifica A1 aggiorna la Norma EN 60335-2-27 relativa alla sicurezza per apparecchi per il trattamento della pelle con raggi ultravioletti ed infrarossi per uso domestico e similare.
Le...
July 1, 2005
Household and similar electrical appliances - Safety - Part 2: Particular requirements for appliances for skin exposure to ultraviolet and infrared radiation
La presenteNorma si occupa della sicurezza degli apparecchi elettrici che incorporano gli emettitori per l'esposizione della pelle alle radiazioni ultraviolette o infrarosse, per uso domestico e...
February 1, 2001
Sicurezza degli apparecchi elettrici d’uso domestico e similare - Parte 2: Norme particolari per apparecchi per il trattamento della pelle con raggi ultravioletti ed infrarossi per uso domestico e similare
La presente Norma é annullata e sostituita dalla Nuova edizione, CEI EN 60335-2-27:2005-07 (CEI 61-184); tuttavia rimane applicabile fino al 01-05-2006.
September 1, 1998
Sicurezza degli apparecchi elettrici d’uso domestico e similare - Parte 2: Norme particolari per apparecchi per il trattamento della pelle con raggi ultravioletti ed infrarossi per uso domestico e similare
La presente Norma é annullata e sostituita dalla Nuova edizione, CEI EN 60335-2-27:2005-07 (CEI 61-184); tuttavia rimane applicabile fino al 01-05-2006.
March 1, 1998
Sicurezza degli apparecchi elettrici d’uso domestico e similare - Parte 2: Norme particolari per apparecchi per il trattamento della pelle con raggi ultravioletti ed infrarossi per uso domestico e similare
Si applica agli apparecchi per il trattamento della pelle muniti di emettitori di raggi ultravioletti o infrarossi o loro combinazione, per uso domestico e similare. Non si applica agli apparecchi...
EN 60335-2-27/Ec
May 1, 1994
Errata corrige alla CEI 61-59 Ia Edizione(1990) - fasc. 1420
January 1, 1993
Sicurezza degli apparecchi elettrici d'uso domestico e similare - Parte II: Norme particolari per apparecchi per il trattamento della pelle con raggi ultravioletti ed infrarossi per uso domestico e similare
Versione italiana della Norma Europea CENELEC EN 60335-2-27 (1992), equivalente alla Pubblicazione IEC 60335-2-27 (1987) più Modifica 1 (1989), la Norma si applica agli apparecchi per il trattamento...
January 1, 1990
Sicurezza degli apparecchi elettrici d'uso domestico e similare - Parte II: Norme particolari per apparecchi per il trattamento della pelle con raggi ultravioletti ed infrarossi per uso domestico e similare
La presente Norma è conforme alla Norma Europea CENELEC EN 60335-2-27, contestuale, con modifiche, alla Pubblicazione IEC 60335-2-27 (1978) più Modifica 1 (1984). Si applica agli apparecchi per il...