CEI - EN 61968-1

Application integration at electric utilities - System interfaces for distribution management Part 1: Interface architecture and general requirements

inactive
Organization: CEI
Publication Date: 1 March 2006
Status: inactive
Page Count: 70
scope:

Norma recepita mediante l'annuncio su CEINFORMA marzo 2006.ATTENZIONE: La Norma contiene immagini e testo che, per una migliore lettura del contenuto, richiedono la stampa a colori.

Document History

February 1, 2021
Application integration at electric utilities - System interfaces for distribution management Part 1: Interface architecture and general recommendations
This part of IEC 61968 is the first in a series that, taken as a whole, defines interfaces for the major elements of an interface architecture for power system management and associated information...
EN 61968-1
March 1, 2006
Application integration at electric utilities - System interfaces for distribution management Part 1: Interface architecture and general requirements
Norma recepita mediante l'annuncio su CEINFORMA marzo 2006.ATTENZIONE: La Norma contiene immagini e testo che, per una migliore lettura del contenuto, richiedono la stampa a colori.
Application integration at electric utilities - System interfaces for distribution management Part 1: Interface architecture and general requirements
This Part of IEC 61968 series, is the first in a series that, taken as a whole, define interfaces for the major elements of an interface architecture for distribution management. This International...

References

Advertisement