CEI - EN 61557-10

Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. Equipment for testing, measuring or monitoring of protective measures - Part 10: Combined measuring equipment for testing, measuring or monitoring of protective measures

inactive
Organization: CEI
Publication Date: 1 September 2001
Status: inactive
Page Count: 12
scope:

La presente Norma specifica le prescrizioni per gli apparecchi di misura combinati, che combinano in un solo apparecchio diverse funzioni di misura o metodi di prova , di misura o di controllo.

Document History

July 1, 2014
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures Part 10: Combined measuring equipment for testing, measuring or monitoring of protective measures
This part of IEC 61557 specifies the requirements for combined measuring equipment which combines into one piece of apparatus, several measuring functions or methods of testing, measuring or...
March 1, 2014
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures Part 10: Combined measuring equipment for testing, measuring or monitoring of protective measures
This part of IEC 61557 specifies the requirements for combined measuring equipment which combines into one piece of apparatus, several measuring functions or methods of testing, measuring or...
EN 61557-10
September 1, 2001
Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. Equipment for testing, measuring or monitoring of protective measures - Part 10: Combined measuring equipment for testing, measuring or monitoring of protective measures
La presente Norma specifica le prescrizioni per gli apparecchi di misura combinati, che combinano in un solo apparecchio diverse funzioni di misura o metodi di prova , di misura o di controllo.

References

Advertisement