CEI UNEL 35389
Fire retardant cables, HEPR insulated, PVC sheathed, with reduced emission of halogen Pre assembled 3-4 cores cables with rigid conductors for fixed installation Rated voltages U0/U: 0,6/1 kV
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 May 2009 |
| Status: | active |
| Page Count: | 4 |
scope:
La presente variante introduce alcune modifiche alla norma base.
Document History
CEI UNEL 35389
May 1, 2009
Fire retardant cables, HEPR insulated, PVC sheathed, with reduced emission of halogen Pre assembled 3-4 cores cables with rigid conductors for fixed installation Rated voltages U0/U: 0,6/1 kV
La presente variante introduce alcune modifiche alla norma base.
May 1, 2005
Fire retardant cables, HEPR insulated, PVC sheathed, with reduced emission of halogen - Pre assembled 3 - 4 core cables with rigid conductors for fixed installation - Rated voltages U0/U: 0,6/1 kV
La presente Tabella riguarda i cavi per energia isolati in gomma etilenpropilenica ad alto modulo di qualità G 7, sotto guaina di PVC, non propaganti l'incendio e a ridotta emissione di alogeni. Si...