CEI - EN 55016-1-4/A2

Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-4: Radio disturbance and immunity measuring apparatus - Ancillary equipment - Radiated disturbances

inactive
Organization: CEI
Publication Date: 1 July 2006
Status: inactive
Page Count: 12
scope:

La Presente Variante aggiunge un nuovo Articolo 9, relativo alla valutazione dell'influenza delle caratteristiche del tavolo di prova dell'EUT e del palo di antenna.
Modifica inoltre il testo dell'Articolo D5, relativo al tavolo rotante e al tavolo di prova dell'EUT.
Questa Variante viene pubblicata dal CEI nella sola lingua inglese in quanto particolarmente mirata a settori specialistici.
La presente Variante recepisce il testo originale inglese della Pubblicazione IEC e pertanto consta delle sole pagine dispari.
La presente Norma é annullata e sostituita dalla Nuova edizione, CEI EN 55016-1-4:2009-02 (CEI 210-87); tuttavia rimane applicabile fino al 01/06/2010.

Document History

March 1, 2021
Specification for radio disturbance and immunity measuring apparatus and methods Part 1-4: Radio disturbance and immunity measuring apparatus - Antennas and test sites for radiated disturbance measurements
A description is not available for this item.
May 1, 2019
Specification for radio disturbance and immunity measuring apparatus and methods Part 1-4: Radio disturbance and immunity measuring apparatus - Antennas and test sites for radiated disturbance measurements
This part of CISPR 16 specifies the characteristics and performance of equipment for the measurement of radiated disturbances in the frequency range 9 kHz to 18 GHz. Specifications for antennas and...
January 1, 2018
Specification for radio disturbance and immunity measuring apparatus and methods Part 1-4: Radio disturbance and immunity measuring apparatus - Antennas and test sites for radiated disturbance measurements
FOREWORD This amendment has been prepared by CISPR subcommittee A: Radio-interference measurements and statistical methods, of IEC technical committee CISPR: International special committee on radio...
November 1, 2013
Specification for radio disturbance and immunity measuring apparatus and methods Part 1-4: Radio disturbance and immunity measuring apparatus - Antennas and test sites for radiated disturbance measurements
A description is not available for this item.
November 1, 2012
Specification for radio disturbance and immunity measuring apparatus and methods Part 1-4: Radio disturbance and immunity measuring apparatus - Antennas and test sites for radiated disturbance measurements
This part of CISPR 16 specifies the characteristics and performance of equipment for the measurement of radiated disturbances in the frequency range 9 kHz to 18 GHz. Specifications for antennas and...
August 1, 2010
Specification for radio disturbance and immunity measuring apparatus and methods Part 1-4: Radio disturbance and immunity measuring apparatus - Ancillary equipment - Radiated disturbances
Questa Variante fornisce dettagli di specifica sulle pinze di ferrite usate per assorbire i disturbi di modo comune (CMAD, ovvero Common Mode Absorbtion Device). Questa Variante viene pubblicata dal...
February 1, 2009
Specification for radio disturbance and immunity measuring apparatus and methods Part 1-4: Radio disturbance and immunity measuring apparatus - Ancillary equipment - Radiated disturbances
La presente Norma comprende il testo della Norma Europea EN 55016-1-4:2007 e della sua Modifica A1:2008, prescrivendo le caratteristiche e le prestazioni delle apparecchiature accessorie per la...
EN 55016-1-4/A2
July 1, 2006
Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-4: Radio disturbance and immunity measuring apparatus - Ancillary equipment - Radiated disturbances
La Presente Variante aggiunge un nuovo Articolo 9, relativo alla valutazione dell'influenza delle caratteristiche del tavolo di prova dell'EUT e del palo di antenna. Modifica inoltre il testo...
December 1, 2005
Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-4: Radio disturbance and immunity measuring apparatus - Ancillary equipment - Radiated disturbances
Questa Norma (Parte 1-4 della CISPR 16) è una norma di base che specifica le caratteristiche e le prestazioni degli apparecchi per la misura dei disturbi irradiati nella gamma di frequenze 9 kHz 18...
Advertisement