CEI EN 61252

Electroacoustics - Specifications for personal sound exposure meters

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 May 1996
Status: active
Page Count: 32
scope:

La presente Norma specifica le prescrizioni relative alle caratteristiche acustiche ed elettriche degli esposimetri acustici individuali per livelli di pressione acustica ponderata "A" compresi tra 80 dB e 130 dB e frequenza compresa tra 63 Hz e 8 kHz.

Document History

February 1, 2018
Electroacoustics - Specifications for personal sound exposure meters
FOREWORD This amendment has been prepared by IEC technical committee 29: Electroacoustics Full information on the voting for the approval of this amendment can be found in the report on voting...
July 1, 2001
Electroacoustics - Specifications for personal sound exposure meters
CEI EN 61252
May 1, 1996
Electroacoustics - Specifications for personal sound exposure meters
La presente Norma specifica le prescrizioni relative alle caratteristiche acustiche ed elettriche degli esposimetri acustici individuali per livelli di pressione acustica ponderata “A” compresi tra...
Advertisement