CEI EN 60317-33
Specifications for particular types of winding wires - Part 33: Glass-fibre wound resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 200
inactive
Buy Now
| Organization: | CEI |
| Publication Date: | 1 October 1998 |
| Status: | inactive |
| Page Count: | 6 |
scope:
Document History
September 1, 2016
Specifications for particular types of winding wires Part 33: Glass-fibre wound resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 200
This part of IEC 60317 specifies the requirements of polyester glass fibre wound, impregnated, bare or enamelled rectangular copper winding wire, temperature index 200.
NOTE For this type of wire,...
May 1, 2006
Specifications for particular types of winding wires - Part 33: Glass-fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 200
Il presente documento costituisce Amendment 2 alla Norma EN 60317-33 che tratta dei fili di sezione rettangolare in rame nudo o smaltato, avvolti in fibra di vetro impregnata con resina o vernice,...
CEI EN 60317-33
October 1, 1998
Specifications for particular types of winding wires - Part 33: Glass-fibre wound resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 200
June 1, 1997
Specifications for particular types of winding wires - Part 33: Glass-fibre wound, silicone varnish-treated, bare or anamelled rectangular copper wire, temperature index 200
La presente Norma specifica le prescrizioni per i fili per avvolgimenti di sezione rettangolare in rame nudo o smaltato Grado 2, avvolti in fibra di vetro, trattati con vernice al silicone.
La...