CEI - EN 61331-3

Protective devices against diagnostic medical X-radiation - Part 3: Protective clothing and protective devices for gonads

inactive
Organization: CEI
Publication Date: 1 January 2000
Status: inactive
Page Count: 28
scope:

La norma si applica ai dispositivi di protezione quali l'abbigliamento per proteggere le persone dalle radiazioni X fino a 150 kV durante gli esami radiologici e le procedure interventistiche.
Si riferisce a grembiuli, guanti e muffole protettive come pure a grembiuli protettivi per gonadi, protezioni per lo scroto e protezioni ovariche.

Document History

September 1, 2015
Protective devices against diagnostic medical X-radiation Part 3: Protective clothing, eyewear and protective patient shields
This part of IEC 61331 applies to PROTECTIVE DEVICES such as PROTECTIVE CLOTHING and EYEWEAR for the protection of persons against X-RADIATION up to 150 kV, during RADIOLOGICAL examinations and...
EN 61331-3
January 1, 2000
Protective devices against diagnostic medical X-radiation - Part 3: Protective clothing and protective devices for gonads
La norma si applica ai dispositivi di protezione quali l'abbigliamento per proteggere le persone dalle radiazioni X fino a 150 kV durante gli esami radiologici e le procedure interventistiche. Si...
Advertisement