CEI EN 60317-32

Specifications for particular types of winding wires - Part 32: Glass-fibre wound resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 155

inactive
Buy Now
Organization: CEI
Publication Date: 1 October 1998
Status: inactive
Page Count: 6
scope:

Document History

September 1, 2016
Specifications for particular types of winding wires Part 32: Glass-fibre wound resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 155
This part of IEC 60317 specifies the requirements of glass fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper winding wire, temperature index 155. NOTE For this type of...
May 1, 2006
Specifications for particular types of winding wires - Part 32: Glass-fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 155
Il presente documento costituisce Amendment 2 alla Norma EN 60317-32 che tratta dei fili di sezione rettangolare in rame nudo o smaltato, avvolti in fibra di vetro impregnata con resina o vernice,...
CEI EN 60317-32
October 1, 1998
Specifications for particular types of winding wires - Part 32: Glass-fibre wound resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 155
June 1, 1997
Specifications for particular Types of winding wires - Part 32: Glass-fibre wound, polyester or polyesterimide varnish-treated, bare or enamelled rectangular copper wire, temperature index 155
La presente Norma specifica le prescrizioni per i fili per avvolgimenti di sezione rettangolare in rame nudo o smaltato Grado 2, avvolti in fibra di vetro, trattati con vernice in poliestere o...
Advertisement