CEI EN 61243-2

Live working - Voltage detectors - Part 2: Resistive type to be used for voltages of 1 kV to 36 kV a.c.

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 July 2003
Status: active
Page Count: 6
scope:

Document History

CEI EN 61243-2
July 1, 2003
Live working - Voltage detectors - Part 2: Resistive type to be used for voltages of 1 kV to 36 kV a.c.
July 1, 2000
Live working - Voltage detectors - Part 2: Resistive type to be used for voltages of 1 kV to 36 kV a.c
January 1, 1999
Live working -Voltage detectors - Part 2: Resistive type to be used for voltages of 1 kV to 36 kV a.c
La presente Norma tratta dei rivelatori di tensione portatili di tipo resistivo, con o senza alimentatore incorporato, utilizzati a contatto con l'elemento da provare, su reti elettriche con tensioni...

References

Advertisement