CEI - EN 60730-2-5
Dispositivi elettrici automatici di comando per uso domestico e similare. - Parte II: Norme particolari per sistemi automatici di comando elettrico per bruciatori
inactive
| Organization: | CEI |
| Publication Date: | 1 September 1992 |
| Status: | inactive |
scope:
Versione italiana della Norma Europea CENELEC EN 60730-2-5, equivalente alla Pubblicazione IEC 730-2-5 (1990), la Norma si applica ai sistemi automatici di comando elettrico per bruciatori per il comando automatico dei bruciatori per nafta, gas, carbone o altri combustibili per uso domestico e similare incluso riscaldamento, condizionamento ed applicazioni analoghe.
Document History
October 1, 2021
Automatic electrical controls Part 2: Particular requirements for automatic electrical burner control systems
• to a burner control system intended to be used in warm air heating appliances (furnaces) where the appliance is equipped with an electromechanical differential pressure control to monitor the...
September 1, 2019
Automatic electrical controls Part 2: Particular requirements for automatic electrical burner control systems
This part of IEC 60730 applies to automatic electrical burner control systems for the automatic control of burners for oil, gas, coal or other combustibles intended to be used
• for household and...
April 1, 2016
Automatic electrical controls Part 2: Particular requirements for automatic electrical burner control systems
This part of IEC 60730 applies to automatic electrical burner control systems for the automatic control of burners for oil, gas, coal or other combustibles for household and similar use including...
September 1, 2015
Automatic electrical controls Part 2: Particular requirements for automatic electrical burner control systems
This clause of Part 1 is applicable except as follows:
Replacement:
This part of IEC 60730 applies to automatic electrical burner control systems for the automatic control of burners for oil, gas,...
October 1, 2011
Automatic electrical controls for household and similar use Part 2: Particular requirements for automatic electrical burner control systems
La presente Variante modifica la Norma EN 60730-2-5:2000 relativa ai sistemi elettrici automatici di comando di bruciatori.
Le principali modifiche riguardano:
- "Prefazione": precisazioni...
October 1, 2005
Automatic electrical controls for household and similar use - Part 2: Particular requirements for automatic electrical burner control systems
La presente Variante modifica la norma 60730-2-5: essa comprende la Variante A1 IEC e le due varianti A1 ed A11 CENELEC. La presente Variante, recependo l'Amendment 1 alla norma base, consente l'uso...
June 1, 2005
Dispositivi elettrici automatici di comando per uso domestico e similare - Parte 2: Prescrizioni particolari per i sistemi elettrici automatici di comando di bruciatori
La presente Variante modifica la norma 60730-2-5: essa comprende la Variante A1 IEC e le due varianti A1 ed A11 CENELEC. La presente Variante, recependo l'Amendment 1 alla norma base, consente l'uso...
February 1, 2003
Automatic electrical controls for household and similar use - Part 2: Particular requirements for automatic electrical burner control systems
La Norma si applica ai sistemi di comando elettrici automatici di bruciatori per olio combustibile, gas, carbone o altri combustibili per uso domestico e similare, compreso il riscaldamento, la...
February 1, 1999
Dispositivi elettrici automatici di comando per uso domestico e similare - Parte 2: Prescrizioni particolari per i sistemi elettrici automatici di comando di bruciatori
La presente Norma é annullata e sostituita dalla nuova edizione, Norma CEI EN 60730-2-5:2003-02 (CEI 72-5); tuttavia rimane applicabile fino al 01-12-2008.
October 1, 1997
Dispositivi elettrici automatici di comando per uso domestico e similare - Parte 2: Prescrizioni particolari per i sistemi elettrici automatici di comando di bruciatori
Si applica ai sistemi elettrici automatici di comando di bruciatori per olio combustibile, gas, carbone, o altri combustibili per uso domestico e similare, compreso il riscaldamento, la...
EN 60730-2-5
September 1, 1992
Dispositivi elettrici automatici di comando per uso domestico e similare. - Parte II: Norme particolari per sistemi automatici di comando elettrico per bruciatori
Versione italiana della Norma Europea CENELEC EN 60730-2-5, equivalente alla Pubblicazione IEC 730-2-5 (1990), la Norma si applica ai sistemi automatici di comando elettrico per bruciatori per il...