ETSI - TS 101 823-1-3
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance testing for the Data Link Control (DLC) layer; Part 1: Basic data transport functions; Sub-part 3: Abstract Test Suite (ATS) specification
| Organization: | ETSI |
| Publication Date: | 1 July 2003 |
| Status: | inactive |
| Page Count: | 51 |
scope:
The present document contains the Abstract Test Suite (ATS) to test the TS 101 761-1 [1].
The objective of the present document is to provide a basis for conformance tests for BRAN HIPERLAN type 2 equipment giving a high probability of air interface inter-operability between different manufacturers BRAN HIPERLAN type 2 equipment.
The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [4] and ISO/IEC 9646-2 [5]) as well as the ETSI rules for conformance testing (ETS 300 406 [3]) are used as a basis for the test methodology.
Annex A provides the Tree and Tabular Combined Notation (TTCN) part of the ATS.
Annex B provides the Partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma of the MT side ATS.
Annex C provides the Partial Protocol Implementation Extra Information for Testing (PIXIT) proforma of the AP side ATS.
Annex D provides the Protocol Conformance Test Report (PCTR) proforma of the MT side ATS.
Annex E provides the Protocol Conformance Test Report (PCTR) proforma of the AP side ATS.
Document History