CEI - EN 60684-3-209

Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 209: Heat-shrinkable polyolefin sleeving, general purpose, flame retarded, shrink ratio 2:1

inactive
Organization: CEI
Publication Date: 1 October 2003
Status: inactive
Page Count: 16
scope:

La presente Norma fornisce le prescrizioni relative ad un tipo di guaina flessibile , termorestringente, per uso generale, in poliolefina, ritardante alla fiamma con rapporto di restringimento minimo nominale 2.1.

Document History

December 1, 2012
Flexible insulating sleeving Part 3: Specifications for individual types of sleeving Sheet 209: Heat-shrinkable polyolefin sleeving, general purpose, flame retarded
This part of IEC 60684 gives the requirements for two types of general purpose, flexible, flame retarded, heat-shrinkable polyolefin sleeving. This sleeving has been found suitable for use at...
EN 60684-3-209
October 1, 2003
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 209: Heat-shrinkable polyolefin sleeving, general purpose, flame retarded, shrink ratio 2:1
La presente Norma fornisce le prescrizioni relative ad un tipo di guaina flessibile , termorestringente, per uso generale, in poliolefina, ritardante alla fiamma con rapporto di restringimento minimo...

References

Advertisement