CEI - EN 61429/A11

Marking of secondary cells and batteries with the international recycling symbol ISO 7000-1135 and indications regarding directives 93/86/EEC and 91/157/EEC

active, Most Current
Organization: CEI
Publication Date: 1 February 1999
Status: active
Page Count: 10
scope:

Document History

EN 61429/A11
February 1, 1999
Marking of secondary cells and batteries with the international recycling symbol ISO 7000-1135 and indications regarding directives 93/86/EEC and 91/157/EEC
November 1, 1997
Marking of secondary cells and batteries with the international recycling symbol ISO 7000-1135
La presente norma riguarda la marcatura, mediante il simbolo internazionale ISO 7000-1135, delle batterie al piombo ed accumulatori al Nichel-Cadmio relativa al riciclaggio delle stesse.

References

Advertisement