CEI - EN 55016-2-1

Specification for radio disturbance and immunity measuring apparatus and methods - Part 2-1: Methods of measurement of disturbances and immunity - Conducted disturbance measurements

inactive
Organization: CEI
Publication Date: 1 March 2006
Status: inactive
Page Count: 78
scope:

Questa Norma (Parte 2-1 della CISPR 16) è una Norma di base che specifica i metodi di misura dei disturbi in generale nella gamma di frequenze 9 kHz
18 GHz e, in particolare, dei disturbi condotti nella gamma di frequenze 9 kHz
30 MHz.
Questa Norma viene pubblicata dal CEI nella sola lingua inglese in quanto particolarmente mirata a settori specialistici.
La presente Norma recepisce il testo originale inglese della Pubblicazione IEC e pertanto consta delle sole pagine dispari.
La presente Norma é annullata e sostituita dalla Nuova edizione, CEI EN 55016-2-1:2010-06 (CEI 210-93), tuttavia rimane applicabile fino al 1-03-2012.

Document History

January 1, 2023
Specification for radio disturbance and immunity measuring apparatus and methods Part 2-1: Methods of measurement of disturbances and immunity - Conducted disturbance measurements
A description is not available for this item.
February 1, 2019
Specification for radio disturbance and immunity measuring apparatus and methods Part 2-1: Methods of measurement of disturbances and immunity - Conducted disturbance measurements
A description is not available for this item.
July 1, 2015
Specification for radio disturbance and immunity measuring apparatus and methods Part 2-1: Methods of measurement of disturbances and immunity - Conducted disturbance measurements
This part of CISPR 16 is designated a basic standard, which specifies the methods of measurement of disturbance phenomena in general in the frequency range 9 kHz to 18 GHz and especially of conducted...
July 1, 2014
Specification for radio disturbance and immunity measuring apparatus and methods Part 2-1: Methods of measurement of disturbances and immunity - Conducted disturbance measurements
FOREWORD The text of document CISPR/A/1023/FDIS, future amendment 2 to edition 2 of CISPR 16-2-1, prepared by SC A "Radio-interference measurements and statistical methods" of IEC/TC CISPR...
February 1, 2014
Specification for radio disturbance and immunity measuring apparatus and methods Part 2-1: Methods of measurement of disturbances and immunity - Conducted disturbance measurements
A description is not available for this item.
June 1, 2013
Specification for radio disturbance and immunity measuring apparatus and methods Part 2-1: Methods of measurement of disturbances and immunity - Conducted disturbance measurements
INTRODUCTION All stated specifications in CISPR 16-2-1 are met by an instrument independent of the selected implementation or technology in order to be considered suitable for measurements in...
July 1, 2011
Specification for radio disturbance and immunity measuring apparatus and methods Part 2-1: Methods of measurement of disturbances and immunity Conducted disturbance measurements
Questa Variante introduce l'uso della strumentazione FFT, di conseguenza anche le prescrizioni della Norma di base CEI EN 55016-2-1 vengono adattate alle caratteristiche di questo genere di...
July 1, 2011
Specification for radio disturbance and immunity measuring apparatus and methods Part 2-1: Methods of measurement of disturbances and immunity Conducted disturbance measurements
La presente Norma è una Norma di base che specifica i metodi di misura dei disturbi in generale nella gamma di frequenze 9 kHz 18 GHz e, in particolare, dei disturbi condotti nella gamma di frequenze...
June 1, 2010
Specification for radio disturbance and immunity measuring apparatus and methods Part 2-1: Methods of measurement of disturbances and immunity Conducted disturbance measurements
La presente Norma è una Norma di base che specifica i metodi di misura dei disturbi in generale nella gamma di frequenze 9 kHz 18 GHz e, in particolare, dei disturbi condotti nella gamma di frequenze...
EN 55016-2-1
March 1, 2006
Specification for radio disturbance and immunity measuring apparatus and methods - Part 2-1: Methods of measurement of disturbances and immunity - Conducted disturbance measurements
Questa Norma (Parte 2-1 della CISPR 16) è una Norma di base che specifica i metodi di misura dei disturbi in generale nella gamma di frequenze 9 kHz 18 GHz e, in particolare, dei disturbi condotti...
Advertisement