CEI - 20-20/7;V1

Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 7: Single core non sheathed cable for internal wiring for a conductor temperature of 90 °C

inactive, Most Current
Organization: CEI
Publication Date: 1 April 2002
Status: inactive
Page Count: 6
scope:

La presente Variante 1 modifica alcune parti della norma base.

Document History

20-20/7;V1
April 1, 2002
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 7: Single core non sheathed cable for internal wiring for a conductor temperature of 90 °C
La presente Variante 1 modifica alcune parti della norma base.
July 1, 1996
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 7: Single core non-sheathed cables for internal wiring for a conductor temperature of 90 °C
La presente Norma rappresenta la settima parte della serie di norme sui cavi in polivinilcloruro con tensione 450/750 V. La Norma espone le prescrizioni per cavi senza guaina adatti alla cavetteria...

References

Advertisement