CEI EN 62053-23
Electricity metering equipment (a.c.) – Particular requirements - Part 23: Static meters for reactive energy (classes 2 and 3)
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 December 2003 |
| Status: | active |
| Page Count: | 26 |
scope:
La presente Norma si applica ai contatori statici di energia reattiva di classe di precisione 2 e 3.
Document History
December 1, 2021
Electricity metering equipment Particular requirements - Part 23: Static meters for reactive energy (classes 2 and 3)
This part of IEC 62053 applies only to static var-hour meters of accuracy classes 2 and 3 for the measurement of alternating current electrical reactive energy in 50 Hz or 60 Hz networks and it...
September 1, 2017
Electricity metering equipment (a.c.) - Particular requirements Part 23: Static meters for reactive energy (classes 2 and 3)
FOREWORD
This amendment has been prepared by IEC technical committee 13: Electrical energy measurement and control.
Full information on the voting for the approval of this amendment can be found in...
CEI EN 62053-23
December 1, 2003
Electricity metering equipment (a.c.) – Particular requirements - Part 23: Static meters for reactive energy (classes 2 and 3)
La presente Norma si applica ai contatori statici di energia reattiva di classe di precisione 2 e 3.