CEI - EN 60335-2-7/A52
Sicurezza degli apparecchi elettrici d’uso domestico e similare - Parte 2: Norme particolari per macchine lavabiancheria
inactive
| Organization: | CEI |
| Publication Date: | 1 September 1996 |
| Status: | inactive |
scope:
Document History
November 1, 2021
Household and similar electrical appliances - Safety Part 2: Particular requirements for washing machines
A description is not available for this item.
March 1, 2019
Household and similar electrical appliances - Safety Part 2: Particular requirements for washing machines
A description is not available for this item.
August 1, 2014
Household and similar electrical appliances - Safety Part 2: Particular requirements for washing machines
Replacement:
This clause of Part 1 is replaced by the following.
This European Standard deals with the safety of electric washing machines for household and similar purpose, that are intended for...
October 1, 2013
Household and similar electrical appliances - Safety Part 2: Particular requirements for washing machines
FOREWORD
The text of document 61/4279/FDIS, future edition 1 of IEC 60335-2-7:2008/A1, prepared by IEC TC 61 "Safety of household and similar electrical appliances" was submitted to the IEC-CENELEC...
February 1, 2012
Household and similar electrical appliances - Safety Part 2: Particular requirements for washing machines
Replace the third paragraph including the two dashed items by:
As far as is practicable, this standard deals with the common hazards presented by appliances that are encountered by all persons in...
March 1, 2011
Household and similar electrical appliances - Safety Part 2: Particular requirements for washing machines
La presente Norma fa parte della serie EN/IEC 60335 dedicata alla sicurezza degli apparecchi elettrici di uso domestico e similare ed in particolare essa si occupa degli apparecchi elettrici per il...
February 1, 2011
Household and similar electrical appliances - Safety Part 2: Particular requirements for washing machines
La presente Variante aggiorna la Norma EN 60335-2-7 relativa alla sicurezza elettrica degli apparecchi lavabiancheria.
Le principali modifiche riguardano:
- "Campo di applicazione": vengono...
October 1, 2007
Household and similar electrical appliances - Safety - Part 2: Particular requirements for washing machines
La presente Variante modifica la Norma EN 60335-2-7:2003.
Le principali modifiche riguardano:
- Cap 3
"Definizioni": aggiornamento della temperatura dell'acqua e alle dimensioni e quantità della...
September 1, 2006
Sicurezza degli apparecchi elettrici d'uso domestico e similare - Parte 2: Norme particolari per macchine lavabiancheria
La presente Variante modifica la Norma EN 60335-2-7:2003.
Le principali modifiche riguardano:
- Cap 3
"Definizioni": aggiornamento della temperatura dell'acqua e alle dimensioni e quantità della...
November 1, 2005
Household and similar electrical appliances - Safety - Part 2: Particular requirements for washing machines
La presente Variante introduce modifiche per quanto riguarda la marcatura e istruzioni (Art. 7), durata (Art. 18), funzionamento anormale (Art. 19), stabilità e pericoli meccanici (Art. 20).
La...
January 1, 2004
Household and similar electrical appliances – Safety - Part 2: Particular requirements for washing machines
La Norma tratta della sicurezza delle lavabiancheria per uso domestico e similare, che possono essere dotate di dispositivi per riscaldare l’acqua, eliminare l’acqua e asciugare.
La presente Norma é...
March 1, 2002
Sicurezza degli apparecchi elettrici d'uso domestico e similare - Parte 2: Norme particolari per macchine lavabiancheria
La Norma tratta della sicurezza delle lavabiancheria per uso domestico e similare, che possono essere dotate di dispositivi per riscaldare l’acqua, eliminare l’acqua e asciugare.
La presente Norma é...
January 1, 1999
Sicurezza degli apparecchi elettrici d'uso domestico e similare - Parte 2: Norme particolari per macchine lavabiancheria
La presente Norma é annullata e sostituita dalla nuova edizione, Norma CEI EN 60335-2-7:2002-03 (CEI 61-175); tuttavia rimane applicabile fino al 31-07-2007.
December 1, 1997
Sicurezza degli apparecchi elettrici d’uso domestico e similare - Parte 2: Norme particolari per macchine lavabiancheria
Tratta della sicurezza elettrica delle lavatrici per uso domestico e similare per il lavaggio di indumenti e tessuti, con tensione nominale non superiore a 250 V per lavatrici monofase e a 480 V per...
EN 60335-2-7/A52
September 1, 1996
Sicurezza degli apparecchi elettrici d’uso domestico e similare - Parte 2: Norme particolari per macchine lavabiancheria
January 1, 1991
Sicurezza degli apparecchi elettrici d'uso domestico e similare. - Parte II: Norme particolari per macchine lavabiancheria
Conforme alla Norma Europea CENELEC EN 60335-2-7, contestuale con modifiche alla Pubblicazione IEC 60335-2-7 (1984), la Norma si applica alle macchine elettriche per lavare per uso domestico,...