CEI - EN 60076-3
Power transformers - Part 3: Insulation levels, dielectric tests and external clearances in air
inactive
| Organization: | CEI |
| Publication Date: | 1 May 2002 |
| Status: | inactive |
| Page Count: | 68 |
scope:
La presente serie di norme si applica ai trasformatori di potenza (compresi gli autotrasformatori), dando prescrizioni per la costruzione, l'offerta, l'ordinazione ed il collaudo. La presente parte 3 specifica per ciascun isolamento le prove dielettriche e, per i relativi terminali, le distanze in aria.
Document History
August 1, 2018
Power transformers Part 3: Insulation levels, dielectric tests and external clearances in air
FOREWORD
This amendment has been prepared by subcommittee 14: Power transformers.
Full information on the voting for the approval of this amendment can be found in the report on voting indicated in...
March 1, 2015
Power transformers Part 3: Insulation levels, dielectric tests and external clearances in air
This International Standard applies to power transformers as defined by and in the scope of IEC 60076-1. It gives details of the applicable dielectric tests and minimum dielectric test levels....
December 1, 2014
Power transformers Part 3: Insulation levels, dielectric tests and external clearances in air
This International Standard applies to power transformers as defined by and in the scope of IEC 60076-1. It gives details of the applicable dielectric tests and minimum dielectric test levels....
EN 60076-3
May 1, 2002
Power transformers - Part 3: Insulation levels, dielectric tests and external clearances in air
La presente serie di norme si applica ai trasformatori di potenza (compresi gli autotrasformatori), dando prescrizioni per la costruzione, l'offerta, l'ordinazione ed il collaudo. La presente parte 3...