CEI EN 60286-1
Packaging of components for automatic handling - Part 1: Tape packaging of components with axial leads on continuous tapes
inactive
Buy Now
| Organization: | CEI |
| Publication Date: | 1 January 2001 |
| Status: | inactive |
| Page Count: | 14 |
scope:
La presente Norma si applica per la nastratura di componenti con reofori assiali per uso in apparecchiature elettroniche.
Document History
February 1, 2022
Packaging of components for automatic handling Part 1: Tape packaging of components with axial leads on continuous
A description is not available for this item.
February 1, 2018
Packaging of components for automatic handling Part 1: Tape packaging of components with axial leads on continuous tapes
This part of IEC 60286 applies to the tape packaging of components with axial leads for use in electronic equipment. In general, the tape is applied to the component leads.
It covers requirements...
CEI EN 60286-1
January 1, 2001
Packaging of components for automatic handling - Part 1: Tape packaging of components with axial leads on continuous tapes
La presente Norma si applica per la nastratura di componenti con reofori assiali per uso in apparecchiature elettroniche.