CEI UNI EN ISO/IEC 17011

Conformity assessment General requirements for accreditation bodies accrediting conformity assessment bodies

inactive
Buy Now
Organization: CEI
Publication Date: 1 October 2008
Status: inactive
Page Count: 56
scope:

La Norma specifica i requisiti generali per gli organismi di accreditamento che valutano e accreditano gli organismi di valutazione della conformità.

Document History

September 1, 2019
Conformity assessment - Requirements for accreditation bodies accrediting conformity assessment bodies
A description is not available for this item.
August 1, 2018
Conformity assessment - Requirements for accreditation bodies accrediting conformity assessment bodies
This document specifies requires for the competernce, consistent operation and impartiality of accrediatation bodies assessing and accrediting conformity assessment bodies. NOTE In the context of...
CEI UNI EN ISO/IEC 17011
October 1, 2008
Conformity assessment General requirements for accreditation bodies accrediting conformity assessment bodies
La Norma specifica i requisiti generali per gli organismi di accreditamento che valutano e accreditano gli organismi di valutazione della conformità.
Advertisement