CEI EN 60477-2

Laboratory resistors - Part 2: Laboratory a.c. resistors

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 August 1998
Status: active
Page Count: 6
scope:

Document History

December 1, 2022
Laboratory resistors Part 2: Laboratory AC resistors
This part of IEC 60477 applies to resistors intended as laboratory AC resistors for use over a range of frequencies from DC up to a stated frequency which is not in excess of 1 MHz. Such resistors...
CEI EN 60477-2
August 1, 1998
Laboratory resistors - Part 2: Laboratory a.c. resistors
May 1, 1997
Laboratory resistors - Part 2: Laboratory a.c.resistors
La Norma si applica ai resistori destinati ad essere utilizzati come resistori da laboratorio per corrente alternata, in un campo di frequenze che vanno dalla corrente continua fino ad una frequenza...
Advertisement