CSA - CAN/CSA-ISO/IEC 14496-20-09 AMD 3

Information technology — Coding of audio-visual objects — Part 20: Lightweight Application Scene Representation (LASeR) and Simple Aggregation Format (SAF) — AMENDMENT 3: Presentation and Modification of Structured Information (PMSI)

inactive
Organization: CSA
Publication Date: 1 March 2012
Status: inactive
Page Count: 16
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 14496 defines a scene description format (LASeR) and an aggregation format (SAF) respectively suitable for representing and delivering rich-media services to resource-constrained devices such as mobile phones.

LASeR aims at fulfilling all the requirements of rich-media services at the scene description level. LASeR supports

- an optimized set of objects inherited from SVG to describe rich-media scenes, 

- a small set of key compatible extensions over SVG, 

- the ability to encode and transmit a LASeR stream and then reconstruct SVG content, 

- dynamic updating of the scene to achieve a reactive, smooth and continuous service, 

- simple yet efficient compression to improve delivery and parsing times, as well as storage size, one of the design goals being to allow both for a direct implementation of the SDL as documented, as well as for a decoder compliant with ISO/IEC 23001-1 to decode the LASeR bitstream, 

- an efficient interface with audio and visual streams with frame-accurate synchronization, 

- use of any font format, including the OpenType industry standard, and 

- easy conversion from other popular rich-media formats in order to leverage existing content and developer communities.

Technology selection criteria for LASeR included compression efficiency, but also code and memory footprint and performance. Other aims included: scalability, adaptability to the user context, extensibility of the format, ability to define small profiles, feasibility of a J2ME implementation, error resilience and safety of implementations.

SAF aims at fulfilling all the requirements of rich-media services at the interface between media/scene description and existing transport protocols:

- simple aggregation of any type of stream, 

- signalling of MPEG and non-MPEG streams, 

- optimized packet headers for bandwidth-limited networks, 

- easy mapping to popular streaming formats,

- cache management capability, and

- extensibility.

SAF has been designed to complement LASeR for simple, interactive services, bringing

- efficient and dynamic packaging to cope with high latency networks,

- media interleaving, and

- synchronization support with a very low overhead.

This part of ISO/IEC 14496 defines the usage of SAF for LASeR content; however, LASeR can be used independently from SAF.

Document History

CAN/CSA-ISO/IEC 14496-20-09 AMD 3
March 1, 2012
Information technology — Coding of audio-visual objects — Part 20: Lightweight Application Scene Representation (LASeR) and Simple Aggregation Format (SAF) — AMENDMENT 3: Presentation and Modification of Structured Information (PMSI)
This part of ISO/IEC 14496 defines a scene description format (LASeR) and an aggregation format (SAF) respectively suitable for representing and delivering rich-media services to resource-constrained...
January 1, 2012
Information technology — Coding of audio-visual objects — Part 20: Lightweight Application Scene Representation (LASeR) and Simple Aggregation Format (SAF) AMENDMENT 3: Presentation and Modification of Structured Information (PMSI)
A description is not available for this item.
Information technology - Coding of audio-visual objects - Part 20: Lightweight Application Scene Representation (LASeR) and Simple Aggregation Format (SAF) - AMENDMENT 3: Presentation and Modification of Structured Information (PMSI)
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology — Coding of audio-visual objects — Part 20: Lightweight Application Scene Representation (LASeR) and Simple Aggregation Format (SAF) — AMENDMENT 1: Extensions to support SVGT1.2
This part of ISO/IEC 14496 defines a scene description format (LASeR) and an aggregation format (SAF) respectively suitable for representing and delivering rich-media services to resource-constrained...
Information technology — Coding of audio-visual objects — Part 20: Lightweight Application Scene Representation (LASeR) and Simple Aggregation Format (SAF) — AMENDMENT 2: Technology for scene adaptation
This part of ISO/IEC 14496 defines a scene description format (LASeR) and an aggregation format (SAF) respectively suitable for representing and delivering rich-media services to resource-constrained...
January 1, 2010
Information technology — Coding of audio-visual objects — Part 20: Lightweight Application Scene Representation (LASeR) and Simple Aggregation Format (SAF) AMENDMENT 1: Extensions to support SVGT1.2
A description is not available for this item.
Information technology - Coding of audio-visual objects - Part 20: Lightweight Application Scene Representation (LASeR) and Simple Aggregation Format (SAF) - AMENDMENT 2: Technology for scene adaptation
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology - Coding of audio-visual objects - Part 20: Lightweight Application Scene Representation (LASeR) and Simple Aggregation Format (SAF) - AMENDMENT 1: Extensions to support SVGT1.2
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
January 1, 2010
Information technology — Coding of audio-visual objects — Part 20: Lightweight Application Scene Representation (LASeR) and Simple Aggregation Format (SAF) AMENDMENT 2: Technology for scene adaptation
A description is not available for this item.
October 1, 2009
Information technology — Coding of audio-visual objects — Part 20: Lightweight Application Scene Representation (LASeR) and Simple Aggregation Format (SAF)
This part of ISO/IEC 14496 defines a scene description format (LASeR) and an aggregation format (SAF) respectively suitable for representing and delivering rich-media services to resource-constrained...
October 1, 2009
Information technology — Coding of audio-visual objects — Part 20: Lightweight Application Scene Representation (LASeR) and Simple Aggregation Format (SAF)
This part of ISO/IEC 14496 defines a scene description format (LASeR) and an aggregation format (SAF) respectively suitable for representing and delivering rich-media services to resource-constrained...
November 1, 2007
Information technology — Coding of audio-visual objects — Part 20: Lightweight Application Scene Representation (LASeR) and Simple Aggregation Format (SAF)
This International Standard defines a scene description format (LASeR) and an aggregation format (SAF) respectively suitable for representing and delivering rich-media services to...

References

Advertisement